Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Range | 698MHz to 960MHz / 1.71GHz to 2.17GHz |
---|---|
Bandpass Insertion Loss Max | 0.45dB |
Attenuation @ Reject Band Min | 19dB |
Impedance Typ | 50ohm |
Filter Case | 0805 |
No. of Pins | 6 |
RoHS Compliant | Yes |
Filter, High Freq, 824Mhz To 960Mhz | Newark Electronics |
Diplexer 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a FI212P089213-T?
Additional datasheets, footprints and schematics for FI212P089213-T are listed on our Part Details page. You can also find images and similar parts to FI212P089213-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI212P089213-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI212P089213-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI212P089213-T fall under?
The FI212P089213-T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to FI212P089213-T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI212P089213-T you can contact the distributor directly for product support, shipping queries etc.
Is the FI212P089213-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FI212P089213-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for FI212P089213-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI212P089213-T often in real-time on the comparison pages.
What if I can't find stock of FI212P089213-T?
You can fill out our help required form which you can use to request a quote for FI212P089213-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.