Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.49
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
-
|
Buy Now | |
Future Electronics
from US$7.80
|
-
|
Buy Now | |
Avnet America
from US$6.74
|
-
|
Buy Now | |
element14
from US$7.87
|
-
|
Buy Now | |
Avnet Asia
from US$6.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Efficient Trench with Ultra Field Stop Technology |
TJmax = 175°C |
Soft Fast Reverse Recovery Diode |
Optimized for High Speed Switching |
These are Pb−Free Devices |
Applications |
---|
Solar Inverter |
Industrial |
End Products |
---|
UPS |
Description | FGY75T120SQDN |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 75 |
VCE(sat) Typ (V) | 1.7 |
VF Typ (V) | 3.4 |
Eoff Typ (mJ) | 1.96 |
Eon Typ (mJ) | 6.25 |
Trr Typ (ns) | 99 |
Irr Typ (A) | 20 |
Gate Charge Typ (nC) | 399 |
PD Max (W) | 395 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Trans IGBT Chip N-CH 1.2KV 150A 3-Pin TO-247 Tube | EBV Elektronik |
Igbt 1200V 75A Ufs/Tube Rohs Compliant: Yes |Onsemi FGY75T120SQDN | Newark Electronics |
IGBT Field Stop 1200V 150A 790W Through Hole TO-247-3 | Future Electronics |
IGBT, 1.2KV, 150A, 790W, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a FGY75T120SQDN?
Additional datasheets, footprints and schematics for FGY75T120SQDN are listed on our Part Details page. You can also find images and similar parts to FGY75T120SQDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGY75T120SQDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGY75T120SQDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGY75T120SQDN fall under?
The FGY75T120SQDN is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGY75T120SQDN when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGY75T120SQDN you can contact the distributor directly for product support, shipping queries etc.
Is the FGY75T120SQDN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGY75T120SQDN have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FGY75T120SQDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGY75T120SQDN often in real-time on the comparison pages.
What if I can't find stock of FGY75T120SQDN?
You can fill out our help required form which you can use to request a quote for FGY75T120SQDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.