Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 150A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 750W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | Power 247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Transistor Type | IGBT |
IGBT Field Stop 600V 150A 1.9V Power-247 | RS |
Fs2Pigbt To247 75A 600V Rohs Compliant: Yes |Onsemi FGY75N60SMD | Newark Electronics |
IGBT, FIELD STOP, 600V,75A,POWER-247 | Farnell |
Where can I find additional details, specifications and documents for a FGY75N60SMD?
Additional datasheets, footprints and schematics for FGY75N60SMD are listed on our Part Details page. You can also find images and similar parts to FGY75N60SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGY75N60SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGY75N60SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGY75N60SMD fall under?
The FGY75N60SMD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGY75N60SMD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGY75N60SMD you can contact the distributor directly for product support, shipping queries etc.
Is the FGY75N60SMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGY75N60SMD have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FGY75N60SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGY75N60SMD often in real-time on the comparison pages.
What if I can't find stock of FGY75N60SMD?
You can fill out our help required form which you can use to request a quote for FGY75N60SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.