Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.68
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$6.36
|
-
|
Buy Now | |
Future Electronics
from US$6.88
|
-
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
element14
from US$6.88
|
-
|
Buy Now | |
Avnet Asia
from US$5.82
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Efficient Trench with Ultra Field Stop Technology |
TJmax = 175°C |
Soft Fast Reverse Recovery Diode |
Optimized for High Speed Switching |
These are Pb−Free Devices |
Applications |
---|
Solar Inverter |
Industrial |
End Products |
---|
EV charging station |
Description | FGY60T120SQDN |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 60 |
VCE(sat) Typ (V) | 1.7 |
Package Type | TO-247-3 |
Transistor I GBT N-CH 1200V 120A 3-Pin TO-247 Tube | EBV Elektronik |
Igbt 1200V 60A Ufs/Tube Rohs Compliant: Yes |Onsemi FGY60T120SQDN | Newark Electronics |
FGY Series 1200 V 60 A 259 W Through Hole Ultra Field Stop IGBT - TO-247-3LD | Future Electronics |
IGBT, 1.2KV, 120A, 175DEG C, 517W | element14 |
Where can I find additional details, specifications and documents for a FGY60T120SQDN?
Additional datasheets, footprints and schematics for FGY60T120SQDN are listed on our Part Details page. You can also find images and similar parts to FGY60T120SQDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGY60T120SQDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGY60T120SQDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGY60T120SQDN fall under?
The FGY60T120SQDN is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGY60T120SQDN when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGY60T120SQDN you can contact the distributor directly for product support, shipping queries etc.
Is the FGY60T120SQDN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGY60T120SQDN have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FGY60T120SQDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGY60T120SQDN often in real-time on the comparison pages.
What if I can't find stock of FGY60T120SQDN?
You can fill out our help required form which you can use to request a quote for FGY60T120SQDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.