Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 53A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 260W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Igbt, Single, 1.2Kv, 53A, To-247-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGW30N120HD?
Additional datasheets, footprints and schematics for FGW30N120HD are listed on our Part Details page. You can also find images and similar parts to FGW30N120HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGW30N120HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGW30N120HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGW30N120HD fall under?
The FGW30N120HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGW30N120HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGW30N120HD you can contact the distributor directly for product support, shipping queries etc.
Is the FGW30N120HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGW30N120HD have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FGW30N120HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGW30N120HD often in real-time on the comparison pages.
What if I can't find stock of FGW30N120HD?
You can fill out our help required form which you can use to request a quote for FGW30N120HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.