Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.81
VCE(sat) = 1.6V (typ.) @ IC = 50A |
High speed switching |
Benefits |
---|
Low consuction loss |
Low switching loss |
Applications |
---|
PFC |
Air conditioner |
End Products |
---|
Power supply |
Description | FGHL50T65SQ, 650V, 50A, TO-247 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 50 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | - |
Eoff Typ (mJ) | 0.088 |
Eon Typ (mJ) | 0.41 |
Trr Typ (ns) | - |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 99 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 268 |
Co-Packaged Diode | No |
Package Type | TO-247-3LD |
Igbt, 650V, 100A, To-247 | Newark Electronics |
IGBT, 650V, 100A, TO-247 | element14 |
FS4TIGBT TO247 50A 650V | RS |
FGHL Series 650 V 100 A 268 W Through Hole PFC Applications IGBT - TO-247-3L | Future Electronics |
Transistor I GBT N-CH 650V 100A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a FGHL50T65SQ?
Additional datasheets, footprints and schematics for FGHL50T65SQ are listed on our Part Details page. You can also find images and similar parts to FGHL50T65SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGHL50T65SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGHL50T65SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGHL50T65SQ fall under?
The FGHL50T65SQ is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGHL50T65SQ when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGHL50T65SQ you can contact the distributor directly for product support, shipping queries etc.
Is the FGHL50T65SQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGHL50T65SQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FGHL50T65SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGHL50T65SQ often in real-time on the comparison pages.
What if I can't find stock of FGHL50T65SQ?
You can fill out our help required form which you can use to request a quote for FGHL50T65SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.