Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.03
Extremely Efficient Trench with Field Stop Technology |
TJmax = 175°C |
Improved Gate Control Lowers Switching Losses |
Separate Emitter Drive Pin |
TO-247-4L for Minimal Eon Losses |
Optimized for High Speed Switching |
These are Pb-Free Devices |
Applications |
---|
Solar Inverter |
Neutral Point Clamp Topology |
End Products |
---|
Uninterruptible Power Inverter Supplies |
Description | FGH75T65SQDNL4 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 75 |
VCE(sat) Typ (V) | 1.43 |
VF Typ (V) | 1.6 |
Eoff Typ (mJ) | 1.26 |
Eon Typ (mJ) | 1.25 |
Trr Typ (ns) | 134 |
Irr Typ (A) | 10 |
Gate Charge Typ (nC) | 128 |
PD Max (W) | 375 |
Co-Packaged Diode | Yes |
Package Type | TO-247-4 |
Igbt, 650V, 200A, 175Deg C, 375W, To-247 | Newark Electronics |
IGBT, 650V, 200A, 175DEG C, 375W, TO-247 | element14 |
650V/75 FAST IGBT | RS |
Transistor I GBT N-CH 650V 150A 4-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a FGH75T65SQDNL4?
Additional datasheets, footprints and schematics for FGH75T65SQDNL4 are listed on our Part Details page. You can also find images and similar parts to FGH75T65SQDNL4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH75T65SQDNL4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH75T65SQDNL4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH75T65SQDNL4 fall under?
The FGH75T65SQDNL4 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH75T65SQDNL4 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH75T65SQDNL4 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH75T65SQDNL4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH75T65SQDNL4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FGH75T65SQDNL4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH75T65SQDNL4 often in real-time on the comparison pages.
What if I can't find stock of FGH75T65SQDNL4?
You can fill out our help required form which you can use to request a quote for FGH75T65SQDNL4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.