Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 150A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 452W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 452W |
Transistor Type | IGBT |
IGBT,N CH,FAST,600V,150A,TO247 | Farnell |
Igbt,n Channel,fast,600V,150A,to247 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGH75N60UFTU?
Additional datasheets, footprints and schematics for FGH75N60UFTU are listed on our Part Details page. You can also find images and similar parts to FGH75N60UFTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH75N60UFTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH75N60UFTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH75N60UFTU fall under?
The FGH75N60UFTU is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGH75N60UFTU when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH75N60UFTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH75N60UFTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH75N60UFTU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FGH75N60UFTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH75N60UFTU often in real-time on the comparison pages.
What if I can't find stock of FGH75N60UFTU?
You can fill out our help required form which you can use to request a quote for FGH75N60UFTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.