Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.99
|
No stock
|
Buy Now | |
element14
from US$4.07
|
597
in stock
|
Buy Now | |
Farnell
from US$4.06
|
597
in stock
|
Buy Now | |
Newark Electronics
from US$4.03
|
44
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
Avnet Asia
from US$2.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum Junction Temperature: TJ =175°C |
Positive Temperature Co-efficient for Easy Parallel Operating |
High Current Capability |
Low Saturation Voltage: VCE(sat) =1.6 V(Typ.) @ IC = 60 A |
100% of the Parts Tested for ILM(1) |
High Input Impedance |
Fast Switching |
Tighten Parameter Distribution |
RoHS Compliant |
Applications |
---|
Solar Inverter, UPS, Welder, Telecom, ESS, PFC |
Description | FGH60T65SQD-F155, 650 V, 60 A Field Stop Trench IGBT |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 60 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 2.3 |
Eoff Typ (mJ) | 0.167 |
Eon Typ (mJ) | 0.585 |
Trr Typ (ns) | 34.6 |
Gate Charge Typ (nC) | 79 |
PD Max (W) | 333 |
Package Type | TO-247-3 |
IGBT, SINGLE, 650V, 120A, TO-247 | element14 |
650V 60A Fs4 Trench Igbt/Tube Rohs Compliant: Yes |Onsemi FGH60T65SQD-F155 | Newark Electronics |
650V 60A FS4 TRENCH IGBT | RS |
IGBT Transistors 650V 60A FS4 TRENCH | Future Electronics |
Transistor I GBT N-CH 650V 120A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a FGH60T65SQD-F155?
Additional datasheets, footprints and schematics for FGH60T65SQD-F155 are listed on our Part Details page. You can also find images and similar parts to FGH60T65SQD-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH60T65SQD-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH60T65SQD-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH60T65SQD-F155 fall under?
The FGH60T65SQD-F155 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH60T65SQD-F155 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH60T65SQD-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH60T65SQD-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH60T65SQD-F155 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for FGH60T65SQD-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH60T65SQD-F155 often in real-time on the comparison pages.
What if I can't find stock of FGH60T65SQD-F155?
You can fill out our help required form which you can use to request a quote for FGH60T65SQD-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.