Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.60
Extremely Efficient Trench with Field Stop Technology • TJmax = 175°C • Soft Fast Reverse Recovery Diode • Optimized for High Speed Switching • These are Pb−Free Devices |
Applications |
---|
Solar inverter UPS Welding |
Description | FGH40T120SQDNL4 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.78 |
VF Typ (V) | 3.4 |
Eoff Typ (mJ) | 1.1 |
Eon Typ (mJ) | 2.7 |
Trr Typ (ns) | 166 |
Irr Typ (A) | 9 |
Gate Charge Typ (nC) | 221 |
PD Max (W) | 227 |
Co-Packaged Diode | Yes |
Package Type | TO-247-4 |
Igbt, Single, 1.2Kv, 160A, To-247 | Newark Electronics |
IGBT, SINGLE, 1.2KV, 160A, TO-247 | element14 |
IGBT 1200V 40A UFS FOR SO | RS |
Transistor I GBT N-CH 1200V 160A 4-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a FGH40T120SQDNL4?
Additional datasheets, footprints and schematics for FGH40T120SQDNL4 are listed on our Part Details page. You can also find images and similar parts to FGH40T120SQDNL4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH40T120SQDNL4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH40T120SQDNL4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH40T120SQDNL4 fall under?
The FGH40T120SQDNL4 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH40T120SQDNL4 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH40T120SQDNL4 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH40T120SQDNL4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH40T120SQDNL4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FGH40T120SQDNL4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH40T120SQDNL4 often in real-time on the comparison pages.
What if I can't find stock of FGH40T120SQDNL4?
You can fill out our help required form which you can use to request a quote for FGH40T120SQDNL4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.