Status: | Active |
---|---|
Series: | FGD3245G2_F085 |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
141
in stock
|
Buy Now | |
element14
from US$1.56
|
141
in stock
|
Buy Now | |
Farnell
from US$1.40
|
141
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SCIS Energy = 320 mJ at TJ = 25°C |
Logic Level Gate Drive |
Low Saturation Voltage |
Qualified to AEC Q101 |
RoHS Compliant |
Applications |
---|
Automotive |
Ignition Systems |
End Products |
---|
Engine Management |
Description | FGD3245G2_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
V(BR)CES Typ (V) | 450 |
VF Typ (V) | - |
Eoff Typ (mJ) | - |
Eon Typ (mJ) | - |
Trr Typ (ns) | 2600 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 23 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 150 |
Co-Packaged Diode | - |
Package Type | DPAK-3 / TO-252-3 |
Transistor, Igbt, 450V, 23A, To252Aa | Newark Electronics |
TRANSISTOR, IGBT, 450V, 23A, TO252AA | element14 |
ON Semiconductor, FGD3245G2-F085 | RS |
IGBT Transistors EcoSPARK2-450V Ignition IGBT | Future Electronics |
Trans IGBT Chip N-CH 480V 23A 3-Pin TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FGD3245G2-F085?
Additional datasheets, footprints and schematics for FGD3245G2-F085 are listed on our Part Details page. You can also find images and similar parts to FGD3245G2-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGD3245G2-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGD3245G2-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGD3245G2-F085 fall under?
The FGD3245G2-F085 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGD3245G2-F085 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGD3245G2-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FGD3245G2-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGD3245G2-F085 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FGD3245G2-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGD3245G2-F085 often in real-time on the comparison pages.
What if I can't find stock of FGD3245G2-F085?
You can fill out our help required form which you can use to request a quote for FGD3245G2-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.