Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Maximum junction temperature : TJ = 175°C |
Positive temperaure co-efficient for easy parallel operating |
High current capability |
Low saturation voltage: VCE(sat) = 1.6V(Typ.) @ IC = 40A |
High input impedance |
100% of the Parts tested for ILM |
Fast switching |
Tightened parameter distribution |
RoHS compliant |
IGBT with monolithic reverse conducting diode |
Applications |
---|
Consumer Appliances |
Industrial application |
End Products |
---|
PFC, Welder |
Description | FGAF40S65AQ, 650 V, 40 A Field Stop Trench IGBT |
---|---|
Compliance | Pb-free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 1.2 |
Eoff Typ (mJ) | 0.062 |
Eon Typ (mJ) | 0.132 |
Trr Typ (ns) | 274 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 75 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 94 |
Co-Packaged Diode | No |
Package Type | TO-3PF-3L |
ON Semiconductor, FGAF40S65AQ | RS |
IGBT, 650V, 80A, 175DEG C, 94W, TO-3PF | element14 |
Igbt, 650V, 80A, 175Deg C, 94W, To-3Pf | Newark Electronics |
Transistor I GBT N-CH 650V 80A 3-Pin TO-3PF Tube | Avnet America |
Where can I find additional details, specifications and documents for a FGAF40S65AQ?
Additional datasheets, footprints and schematics for FGAF40S65AQ are listed on our Part Details page. You can also find images and similar parts to FGAF40S65AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGAF40S65AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGAF40S65AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGAF40S65AQ fall under?
The FGAF40S65AQ is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGAF40S65AQ when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGAF40S65AQ you can contact the distributor directly for product support, shipping queries etc.
Is the FGAF40S65AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGAF40S65AQ have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FGAF40S65AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGAF40S65AQ often in real-time on the comparison pages.
What if I can't find stock of FGAF40S65AQ?
You can fill out our help required form which you can use to request a quote for FGAF40S65AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.