Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
NPT Trench Technology, Positive temperature coefficient |
Low saturation voltage: VCE(sat) , typ = 2.0V@ IC = 25A and TC = 25°C |
Low switching loss: EOFF, typ = 0.96mJ@ IC= 25A and TC= 25°C |
Extremely enhanced avalanche capability |
Applications |
---|
Consumer Appliances |
IGBT, NPT, 1.2KV, 25A, TO-3P | element14 |
Igbt,npt,to-3Pn | Newark Electronics |
Where can I find additional details, specifications and documents for a FGA25N120ANTDTU?
Additional datasheets, footprints and schematics for FGA25N120ANTDTU are listed on our Part Details page. You can also find images and similar parts to FGA25N120ANTDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGA25N120ANTDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGA25N120ANTDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGA25N120ANTDTU fall under?
The FGA25N120ANTDTU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGA25N120ANTDTU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGA25N120ANTDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGA25N120ANTDTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGA25N120ANTDTU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FGA25N120ANTDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGA25N120ANTDTU often in real-time on the comparison pages.
What if I can't find stock of FGA25N120ANTDTU?
You can fill out our help required form which you can use to request a quote for FGA25N120ANTDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.