Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Prices starting from US$85.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.73
|
2
in stock
|
Buy Now | |
RS
from US$114.58
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$119.06
|
2
in stock
|
Buy Now | |
element14
from US$139.52
|
2
in stock
|
Buy Now | |
Future Electronics
from US$95.94
|
-
|
Buy Now | |
Avnet America
from US$93.78
|
-
|
Buy Now | |
RS Americas
from US$111.87
|
-
|
Buy Now | |
Richardson RFPD
from US$89.32
|
-
|
Buy Now | |
Sager
from US$89.32
|
-
|
Buy Now |
Antenna Type | Whip |
---|---|
Frequency Min | 902MHz |
Frequency Max | 928MHz |
Antenna Mounting | N Connector |
Gain | 5.15dBi |
VSWR | 2 |
Input Power | 200W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | FG Series |
SVHC | No SVHC (15-Jan-2019) |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a FG9023?
Additional datasheets, footprints and schematics for FG9023 are listed on our Part Details page. You can also find images and similar parts to FG9023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG9023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG9023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG9023 fall under?
The FG9023 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to FG9023 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG9023 you can contact the distributor directly for product support, shipping queries etc.
Is the FG9023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG9023 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FG9023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG9023 often in real-time on the comparison pages.
What if I can't find stock of FG9023?
You can fill out our help required form which you can use to request a quote for FG9023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.