Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage AC Max | 24V |
---|---|
Coil Voltage DC Max | 24V |
Contact Carrying Power | 1.5W |
Contact Rating | 5A at 250VAC |
Light Curtain Type | Safety |
Switch Function | 4NO/2NC |
RoHS Compliant | No |
Expansion Module | Newark Electronics |
Safety Relays TWO-HAND SAFETY CONTROL MODULE | Sager |
Where can I find additional details, specifications and documents for a FF-SRE60292?
Additional datasheets, footprints and schematics for FF-SRE60292 are listed on our Part Details page. You can also find images and similar parts to FF-SRE60292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FF-SRE60292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FF-SRE60292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FF-SRE60292 fall under?
The FF-SRE60292 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.
Can I view similar or alternative parts?
You can view similar parts to FF-SRE60292 when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FF-SRE60292 you can contact the distributor directly for product support, shipping queries etc.
Is the FF-SRE60292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FF-SRE60292 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FF-SRE60292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FF-SRE60292 often in real-time on the comparison pages.
What if I can't find stock of FF-SRE60292?
You can fill out our help required form which you can use to request a quote for FF-SRE60292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.