Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.44
|
1,105
in stock
|
Buy Now | |
element14
from US$19.16
|
1,105
in stock
|
Buy Now | |
Farnell
from US$16.91
|
1,105
in stock
|
Buy Now | |
Future Electronics
from US$7.85
|
-
|
Buy Now | |
Avnet America
from US$6.78
|
-
|
Buy Now | |
Avnet Asia
from US$7.10
|
-
|
Buy Now | |
Richardson RFPD
from US$6.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH5065A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 50 |
VF (Max) | 1.75 |
IFSM (A) | 230 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
Sic Schottky Diode, 650V, 50A, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 50A, TO-247 | element14 |
650V 50A SIC SBD | RS |
FFSH5065A Series 650 V 50 A Silicon Carbide Schottky Diode - TO-247-2 | Future Electronics |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 50 A, 650 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 50 A, 650 V, D1, TO-247-2L | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 50 A, 650 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode EliteSiC, 50 A, 650 V, D1, TO-247-2L | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSH5065A?
Additional datasheets, footprints and schematics for FFSH5065A are listed on our Part Details page. You can also find images and similar parts to FFSH5065A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH5065A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH5065A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH5065A fall under?
The FFSH5065A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH5065A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH5065A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH5065A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH5065A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FFSH5065A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH5065A often in real-time on the comparison pages.
What if I can't find stock of FFSH5065A?
You can fill out our help required form which you can use to request a quote for FFSH5065A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.