Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.65
Max Junction Temperature 175°C |
Avalanche Rated 144 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
AEC−Q101 Qualified and PPAP Capable |
Benefits |
---|
PPAP capable |
Applications |
---|
Automotive HEV−EV Onboard Chargers |
PHEV-EV Onboard charger and DC -DC |
End Products |
---|
Automotive HEV−EV DC−DC Converters |
Description | FFSB3065B-F085, Automotive Silicon Carbide (SiC) Schottky Diode, 650 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D2 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 30 |
VF (Max) | 1.7 |
IFSM (A) | 120 |
IR (Max) (µA) | 120 |
Package Type | D2PAK2 (TO-263-2L) |
ON Semiconductor, FFSB3065B-F085 | RS |
Silicon Carbide (SiC) Schottky Diode -�EliteSiC, 30A, 650V, D2, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 650 V | EBV Elektronik |
650V 30A Sic Sbd Gen1.5/Reel Rohs Compliant: Yes |Onsemi FFSB3065B-F085 | Newark Electronics |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 30A, 650V, D2, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 650 V | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
SIC SCHOTTKY DIODE, 650V, 30A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a FFSB3065B-F085?
Additional datasheets, footprints and schematics for FFSB3065B-F085 are listed on our Part Details page. You can also find images and similar parts to FFSB3065B-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSB3065B-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSB3065B-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSB3065B-F085 fall under?
The FFSB3065B-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSB3065B-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSB3065B-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSB3065B-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSB3065B-F085 have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FFSB3065B-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSB3065B-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSB3065B-F085?
You can fill out our help required form which you can use to request a quote for FFSB3065B-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.