Status: | Active |
---|---|
Series: | FFPF10F150S |
RoHS: | Compliant |
High speed recovery Trr = 170ns (@IF= 1A) |
Max Forward Voltage, VF = 1.6V (@ TC = 25°C) |
1500V Reverse Voltage and High Reliability |
Low Forward Voltage |
Applications |
---|
CRT/RPTV |
Description | FFPF10F150S |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 10 |
trr Max (ns) | 170 |
VRRM Max (V) | 1500 |
VFM Max (V) | 1.6 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220 FP / TO-220F-2FS |
Dpr To220F2L Pn 10A 1500V Rohs Compliant: Yes |Onsemi FFPF10F150STU | Newark Electronics |
DIODE, RECTIFIER, 10A, 1.5KV,TO-220F | element14 |
Where can I find additional details, specifications and documents for a FFPF10F150STU?
Additional datasheets, footprints and schematics for FFPF10F150STU are listed on our Part Details page. You can also find images and similar parts to FFPF10F150STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF10F150STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF10F150STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF10F150STU fall under?
The FFPF10F150STU is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFPF10F150STU when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF10F150STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF10F150STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFPF10F150STU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FFPF10F150STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF10F150STU often in real-time on the comparison pages.
What if I can't find stock of FFPF10F150STU?
You can fill out our help required form which you can use to request a quote for FFPF10F150STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.