FESB16DT-E3/81 Diodes by Vishay Intertechnology

Ultrafast Plastic Rectifier

Status: Unknown
Series: FES16xT, FESF16xT, FESB16xT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for RS
RS
from US$0.96
4,408
in stock
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now
Logo for Farnell
Farnell
from US$0.87
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Power pack
Glass passivated pellet chip junction
Ultrafast recovery time
Applications
For use in high frequency rectifier of switching mode power supplies, inverters, freewheeling diodes, DC/DC converters, and other power switching application.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Diode Ultra Fast Rectifier 16A 200V | RS
DIODE, ULTRAFAST, 16A | element14
16A,200V,35Ns,single Uf Rect |Vishay FESB16DT-E3/81 | Newark Electronics
Diode Switching 200V 16A 3-Pin(2+Tab) TO-263AB T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FESB16DT-E3/81?

Additional datasheets, footprints and schematics for FESB16DT-E3/81 are listed on our Part Details page. You can also find images and similar parts to FESB16DT-E3/81 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FESB16DT-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FESB16DT-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FESB16DT-E3/81 fall under?

The FESB16DT-E3/81 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to FESB16DT-E3/81 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FESB16DT-E3/81 you can contact the distributor directly for product support, shipping queries etc.

Is the FESB16DT-E3/81 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FESB16DT-E3/81 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FESB16DT-E3/81.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FESB16DT-E3/81 often in real-time on the comparison pages.

What if I can't find stock of FESB16DT-E3/81?

You can fill out our help required form which you can use to request a quote for FESB16DT-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay