Status: | Active |
---|---|
Series: | FES6J |
RoHS: | Compliant |
Prices starting from US$0.33
Very Low Profile : Typical Height of 1.1mm |
Ultrafast Recovery Time |
Low Forward Voltage Drop |
Low Thermal Resistance |
Very Stable Operation at Industrial Temperature, 150c |
RoHS Compliant Green Mold Compound as per IEC61249 |
Lead Free in compliance with EU RoHS 2011/65/EU Directive |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Description | FES6J |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 6 |
trr Max (ns) | 25 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.2 |
IFSM Max (A) | 80 |
IR Max (mA) | 2 |
Package Type | TO-277-3 |
Rectifier, Single, 6A, 600V, To-277 | Newark Electronics |
RECTIFIER, SINGLE, 6A, 600V, TO-277 | element14 |
Diode Ultra Fast Recovery Rectifier 600V 6A 3-Pin TO-277 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FES6J?
Additional datasheets, footprints and schematics for FES6J are listed on our Part Details page. You can also find images and similar parts to FES6J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FES6J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FES6J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FES6J fall under?
The FES6J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FES6J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FES6J you can contact the distributor directly for product support, shipping queries etc.
Is the FES6J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FES6J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for FES6J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FES6J often in real-time on the comparison pages.
What if I can't find stock of FES6J?
You can fill out our help required form which you can use to request a quote for FES6J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.