Status: | Active |
---|---|
Series: | FERD30SM100DJF |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
2,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
18,605
in stock
|
Buy Now | |
element14
from US$0.54
|
18,475
in stock
|
Buy Now | |
Farnell
from US$0.55
|
18,475
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ST patented rectifier process |
Stable leakage current over reverse voltage |
Low forward voltage drop |
High frequency operation |
ECOPACK®2 compliant |
Product Specifications |
---|
DS10782 100 V, 30 A field effect rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Rectifier, 100V, 30A, Powerflat | Newark Electronics |
RECTIFIER, SINGLE, 100V, 30A, POWERFLAT8 | element14 |
STMicroelectronics, FERD30SM100DJFTR | RS |
FERD30SM100 Series 100 V 30 A SMT Field Effect Rectifier Diode - PowerFlat (5x6) | Future Electronics |
Field-Effect Rectifier Diode (non Schottky) 100V 30A 8-Pin PowerFlAT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FERD30SM100DJFTR?
Additional datasheets, footprints and schematics for FERD30SM100DJFTR are listed on our Part Details page. You can also find images and similar parts to FERD30SM100DJFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30SM100DJFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30SM100DJFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30SM100DJFTR fall under?
The FERD30SM100DJFTR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD30SM100DJFTR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30SM100DJFTR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30SM100DJFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD30SM100DJFTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FERD30SM100DJFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30SM100DJFTR often in real-time on the comparison pages.
What if I can't find stock of FERD30SM100DJFTR?
You can fill out our help required form which you can use to request a quote for FERD30SM100DJFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.