Status: | Unknown |
---|---|
Series: | FEP30 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.13
|
532
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
5,009
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
1,450
in stock
|
Buy Now | |
element14
from US$2.06
|
547
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,260
in stock
|
Buy Now | |
Avnet Asia
from US$4.68
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 3 Pin, 3Pins |
Product Range | FEP30 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
30 A 400 V 50 ns Dual Common Cathode Through Hole Ultrafast Rectifier, TO-247AD | Future Electronics |
Ultrafast Rectifier Common Cathode 30A To247Ad | Newark Electronics |
Diode Switching 400V 30A 3-Pin(3+Tab) TO-247AD Tube | Avnet America |
Repetitive Reverse Voltage Vrrm Max:400V | element14 |
RECTIFIER, FAST, 30A, 400V, TO-247AD-3 | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
30A 400V UF TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a FEP30GP-E3/45?
Additional datasheets, footprints and schematics for FEP30GP-E3/45 are listed on our Part Details page. You can also find images and similar parts to FEP30GP-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEP30GP-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEP30GP-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEP30GP-E3/45 fall under?
The FEP30GP-E3/45 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FEP30GP-E3/45 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEP30GP-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the FEP30GP-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FEP30GP-E3/45 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FEP30GP-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEP30GP-E3/45 often in real-time on the comparison pages.
What if I can't find stock of FEP30GP-E3/45?
You can fill out our help required form which you can use to request a quote for FEP30GP-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.