Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.05
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
825
in stock
|
Buy Now | |
element14
from US$1.89
|
663
in stock
|
Buy Now | |
Farnell
from US$1.91
|
663
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
630
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
259
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
98
in stock
|
Buy Now | |
Conrad
from US$3.16
|
49
in stock
|
Buy Now | |
RS
from US$1.84
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,320
in stock
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
Avnet Asia
from US$4.81
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Ultrafast Rectifier Common Cathode 30A To247Ad | Newark Electronics |
RECTIFIER, DUAL, 30A, 200V, TO-247AD | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
FEP30xP-E3 Series 200 V 30 A 35 ns Flanage Mount Ultrafast Rectifier - TO-247AD | Future Electronics |
Diode Switching 200V 30A 3-Pin(3+Tab) TO-247AD Tube | Avnet America |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Diode Ultra Fast Recovery 200V 30A | RS |
Diode, Rectifier, Ultrafast, Vr 200V, If 30A, Pkg TO-247AD (TO-3P),Vf 0.95V, Trr 35ns | General Semiconductor / Vishay FEP30DP-E3/45 | RS Americas |
30A 200V UF TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a FEP30DP-E3/45?
Additional datasheets, footprints and schematics for FEP30DP-E3/45 are listed on our Part Details page. You can also find images and similar parts to FEP30DP-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEP30DP-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEP30DP-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEP30DP-E3/45 fall under?
The FEP30DP-E3/45 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to FEP30DP-E3/45 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEP30DP-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the FEP30DP-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FEP30DP-E3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FEP30DP-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEP30DP-E3/45 often in real-time on the comparison pages.
What if I can't find stock of FEP30DP-E3/45?
You can fill out our help required form which you can use to request a quote for FEP30DP-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.