Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power | 16.8W |
Output Current | 700mA |
Plug Type | Hardwired |
Output Connector | Terminal Block |
Power Supply, Ac-Dc, 1 Output, 24W | Newark Electronics |
Where can I find additional details, specifications and documents for a FE-77?
Additional datasheets, footprints and schematics for FE-77 are listed on our Part Details page. You can also find images and similar parts to FE-77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE-77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE-77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE-77 fall under?
The FE-77 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to FE-77 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE-77 you can contact the distributor directly for product support, shipping queries etc.
Is the FE-77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE-77 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FE-77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE-77 often in real-time on the comparison pages.
What if I can't find stock of FE-77?
You can fill out our help required form which you can use to request a quote for FE-77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.