Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
200 mA, 20 V |
RDS(ON) = 5 Ω @ VGS = 4.5 V |
RDS(ON) = 7 Ω @ VGS = 2.5 V |
ESD Protection Diode (note 3 ) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Li-Ion Battery Pack |
Description | FDY301NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.2 |
PD Max (W) | 0.625 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 7000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 5000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.8 2.2 |
Qg Typ @ VGS = 10 V (nC) | 0.8 |
Ciss Typ (pF) | 60 |
Package Type | SOT-523FL |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET N-Channel 20V 0.2A SC-89 | RS |
Mosfet, N, Smd, Sc89 | Newark Electronics |
MOSFET, N, SMD, SC89 | element14 |
Where can I find additional details, specifications and documents for a FDY301NZ?
Additional datasheets, footprints and schematics for FDY301NZ are listed on our Part Details page. You can also find images and similar parts to FDY301NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY301NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY301NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY301NZ fall under?
The FDY301NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDY301NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY301NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY301NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDY301NZ have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for FDY301NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY301NZ often in real-time on the comparison pages.
What if I can't find stock of FDY301NZ?
You can fill out our help required form which you can use to request a quote for FDY301NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.