Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
-
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$1.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low QG(tot) and Capacitance |
Wettable Flank Option available |
Small Footprint (5x6mm) |
AEC-Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Enhance Optical Inspection |
Compact Design |
Automotive Qualified |
Applications |
---|
Switching Power Supplies |
Reverse Battery protection |
Motor Control - WPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Power switches (High side driver, Low side driver, H-Bridges, etc) |
Solenoid driver - ABS, Fuel injection |
Load Switch - ECU, Chassis, Body |
Description | FDWS86068-F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ± 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 80 |
PD Max (W) | 214 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.4 |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 2220 |
Package Type | DFNW-8 |
ON Semiconductor, FDWS86068-F085 | RS |
Mosfet, N-Ch, 100V, 80A, 150Deg C, 214W | Newark Electronics |
MOSFET 80V N-Chnl Power Trench MOSFET | Future Electronics |
Trans MOSFET N-CH 100V 80A 8-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 100V, 80A, 150DEG C, 214W | element14 |
Where can I find additional details, specifications and documents for a FDWS86068-F085?
Additional datasheets, footprints and schematics for FDWS86068-F085 are listed on our Part Details page. You can also find images and similar parts to FDWS86068-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDWS86068-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDWS86068-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDWS86068-F085 fall under?
The FDWS86068-F085 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDWS86068-F085 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDWS86068-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDWS86068-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDWS86068-F085 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDWS86068-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDWS86068-F085 often in real-time on the comparison pages.
What if I can't find stock of FDWS86068-F085?
You can fill out our help required form which you can use to request a quote for FDWS86068-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.