Status: | Unknown |
---|---|
Series: | FDSD0420 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Inductance | 10µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.3A |
Product Range | FDSD0420 Series |
Power Inductor Case | 4.2mm x 4.2mm x 2mm |
DC Resistance Max | 0.2ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
FDSD 10uH 1,7A 20% Toko WWT | Rutronik |
INDUCTOR, 10UH, 2A, 20%, SHIELDED | element14 |
Inductor, 10Uh, 2A, 20%, Shielded | Newark Electronics |
Power Inductor (SMD), 10 uH, � 20%, 1.7 A, Shielded, 2.5 A, 4mm x 4mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a FDSD0420-H-100M=P3?
Additional datasheets, footprints and schematics for FDSD0420-H-100M=P3 are listed on our Part Details page. You can also find images and similar parts to FDSD0420-H-100M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDSD0420-H-100M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDSD0420-H-100M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDSD0420-H-100M=P3 fall under?
The FDSD0420-H-100M=P3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to FDSD0420-H-100M=P3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDSD0420-H-100M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the FDSD0420-H-100M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDSD0420-H-100M=P3 have stock available?
Authorised distributors including CoreStaff, Rutronik, RS, element14 and Farnell have stock available or on a lead time for FDSD0420-H-100M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDSD0420-H-100M=P3 often in real-time on the comparison pages.
What if I can't find stock of FDSD0420-H-100M=P3?
You can fill out our help required form which you can use to request a quote for FDSD0420-H-100M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.