Status: | Unknown |
---|---|
Series: | FDSD0420_D Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 2.9A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 3.7A |
Product Range | FDSD0420_D Series |
Power Inductor Case | 4mm x 4mm x 2mm |
DC Resistance Max | 0.071ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
INDUCTOR, 3.3UH, 2.9A, 20%, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a FDSD0420D-3R3M=P3?
Additional datasheets, footprints and schematics for FDSD0420D-3R3M=P3 are listed on our Part Details page. You can also find images and similar parts to FDSD0420D-3R3M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDSD0420D-3R3M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDSD0420D-3R3M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDSD0420D-3R3M=P3 fall under?
The FDSD0420D-3R3M=P3 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to FDSD0420D-3R3M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDSD0420D-3R3M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the FDSD0420D-3R3M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDSD0420D-3R3M=P3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FDSD0420D-3R3M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDSD0420D-3R3M=P3 often in real-time on the comparison pages.
What if I can't find stock of FDSD0420D-3R3M=P3?
You can fill out our help required form which you can use to request a quote for FDSD0420D-3R3M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.