FDSD0420D-1R5M=P3 Murata Parts by Murata

INDUCTOR 1.5UH 4.3A 20% WIREWOUND

Status: Unknown
Series: FDSD0420_D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.5µH
RMS Current (Irms) 4.3A
Inductor Construction Wirewound
Saturation Current (Isat) 5.7A
Product Range FDSD0420_D Series
Power Inductor Case 4mm x 4mm x 2mm
DC Resistance Max 0.036ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INDUCTOR, 1.5UH, 4.3A, 20%, WIREWOUND | Farnell
Power Inductor (SMD), 1.5 uH, ± 20%, 4.3 A, Shielded, 4.3 A, 4mm x 4mm x 2mm | Avnet America
Power Inductor (SMD), 1.5 uH, � 20%, 4.3 A, Shielded, 4.3 A, 4mm x 4mm x 2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDSD0420D-1R5M=P3?

Additional datasheets, footprints and schematics for FDSD0420D-1R5M=P3 are listed on our Part Details page. You can also find images and similar parts to FDSD0420D-1R5M=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDSD0420D-1R5M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDSD0420D-1R5M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDSD0420D-1R5M=P3 fall under?

The FDSD0420D-1R5M=P3 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to FDSD0420D-1R5M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDSD0420D-1R5M=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the FDSD0420D-1R5M=P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDSD0420D-1R5M=P3 have stock available?

Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for FDSD0420D-1R5M=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDSD0420D-1R5M=P3 often in real-time on the comparison pages.

What if I can't find stock of FDSD0420D-1R5M=P3?

You can fill out our help required form which you can use to request a quote for FDSD0420D-1R5M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay