| Status: | Active |
|---|---|
| Series: | FDS9435A |
| RoHS: | Compliant |
Prices starting from US$0.15
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.31
|
2,500
in stock
|
Buy Now |
|
Avnet America
from US$0.15
|
2,500
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.19
|
2,200
in stock
|
Buy Now |
|
TME
from US$0.29
|
1,256
in stock
|
Buy Now |
|
RS
from US$0.27
|
1,240
in stock
|
Buy Now |
|
EBV Elektronik
-
|
260,000
in stock
|
Buy Now |
|
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.19
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
| Buy Now |
| -5.3 A, -30 V |
| RDS(ON) = 50 mΩ @ VGS = -10 V |
| RDS(ON) = 80 mΩ @ VGS = - 4.5 V. |
| Low gate charge |
| Fast switching speed |
| High density cell design for extremely low RDS(ON). |
| High power and current handling capability |
| Applications |
|---|
| This product is general usage and suitable for many different applications. |
| Load Switch |
| End Products |
|---|
| Power Management |
| Battery Protection |
| Description | FDS9435A |
|---|---|
| Compliance | Pb-free Halide free |
| Channel Polarity | P-Channel |
| Configuration | Single |
| V(BR)DSS Min (V) | -30 |
| VGS Max (V) | 25 |
| VGS(th) Max (V) | -3 |
| ID Max (A) | -5.3 |
| PD Max (W) | 2.5 |
| RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
| RDS(on) Max @ VGS = 4.5 V (mΩ) | 80 |
| RDS(on) Max @ VGS = 10 V (mΩ) | 50 |
| Qg Typ @ VGS = 4.5 V (nC) | 7 |
| Qg Typ @ VGS = 10 V (nC) | 10 |
| Ciss Typ (pF) | 528 |
| Package Type | SOIC-8 |
| Fet 30V 50.0 Mohm So8 Rohs Compliant: Yes |Onsemi FDS9435A | Newark Electronics |
| Transistor: P-MOSFET | TME |
| MOSFET P-Channel 30V 5.3A SOIC8 | RS |
| P-Channel 30 V 50 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
| POWER MOSFET TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a FDS9435A?
Additional datasheets, footprints and schematics for FDS9435A are listed on our Part Details page. You can also find images and similar parts to FDS9435A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS9435A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS9435A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS9435A fall under?
The FDS9435A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS9435A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS9435A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS9435A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS9435A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rochester Electronics, TME and RS have stock available or on a lead time for FDS9435A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS9435A often in real-time on the comparison pages.
What if I can't find stock of FDS9435A?
You can fill out our help required form which you can use to request a quote for FDS9435A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.