Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,460
in stock
|
Buy Now | |
element14
from US$0.57
|
29,722
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
1,818
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
224
in stock
|
Buy Now | |
Farnell
from US$0.57
|
192
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 10.5 mΩ at VGS = 10 V, ID = 12.8 A |
Max rDS(on) = 12.3 mΩ at VGS = 4.5 V, ID = 11.4 A |
Low gate charge |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC-DC Conversion |
Description | FDS8447 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 12.8 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12.3 |
RDS(on) Max @ VGS = 10 V (mΩ) | 10.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 2000 |
Package Type | SOIC-8 |
MOSFET, N, SMD, SO-8 | element14 |
Fet 40V 10.5 Mohm So8 Rohs Compliant: Yes |Onsemi FDS8447 | Newark Electronics |
Trans MOSFET N-CH 40V 12.8A 8-Pin SOIC N T/R | Avnet America |
N-Channel 40 V 10.5 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
MOSFET N-Channel 40V 12.8A SOIC8 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor, Single, N-channel, PowerTrench MOSFET, 40V, 12.8A, SOIC8 | ON Semiconductor FDS8447 | RS Americas |
Where can I find additional details, specifications and documents for a FDS8447?
Additional datasheets, footprints and schematics for FDS8447 are listed on our Part Details page. You can also find images and similar parts to FDS8447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8447 fall under?
The FDS8447 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8447 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8447 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8447 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8447 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Future Electronics and RS have stock available or on a lead time for FDS8447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8447 often in real-time on the comparison pages.
What if I can't find stock of FDS8447?
You can fill out our help required form which you can use to request a quote for FDS8447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.