Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
2,435
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,770
in stock
|
Buy Now | |
element14
from US$0.57
|
1,770
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-10 A, -20 V |
RDS(ON) = 13 mΩ @ VGS = -4.5 V |
RDS(ON) = 17 mΩ @ VGS = -2.5 V |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Battery Protection |
Description | FDS6575 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -10 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 17 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 13 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 5.4 |
Qg Typ @ VGS = 10 V (nC) | 53 |
Ciss Typ (pF) | 4951 |
Package Type | SOIC-8 |
Trans MOSFET P-CH 20V 10A 8-Pin SOIC N T/R | Avnet America |
MOSFET P-Channel 20V 10A SOIC8 | RS |
Mosfet Transistor, P Channel, -10 A, -20 V, 0.0085 Ohm, -4.5 V, -600 Mv Rohs Compliant: Yes |Onsemi FDS6575 | Newark Electronics |
MOSFET, P CH, -20V, -10A, SOIC | element14 |
P-Channel 20 V 13 mOhm Specified PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor, P-channel, 2.5V, specified PowerTrench MOSFET, 20V, 10A, SOIC8 | ON Semiconductor FDS6575 | RS Americas |
Where can I find additional details, specifications and documents for a FDS6575?
Additional datasheets, footprints and schematics for FDS6575 are listed on our Part Details page. You can also find images and similar parts to FDS6575 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6575 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6575 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6575 fall under?
The FDS6575 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6575 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6575 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6575 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6575 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDS6575.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6575 often in real-time on the comparison pages.
What if I can't find stock of FDS6575?
You can fill out our help required form which you can use to request a quote for FDS6575 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.