Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.27
|
17,980
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.21
|
60,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.23
|
40,000
in stock
|
Buy Now |
![]() |
element14
from US$0.37
|
36,635
in stock
|
Buy Now |
![]() |
Farnell
from US$0.34
|
36,298
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.26
|
3,105
in stock
|
Buy Now |
![]() |
Transfer Multisort Elektronik
from US$0.35
|
1,589
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
![]() |
Avnet America
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 20mΩ at VGS = –10V, ID = –8.8A |
Max rDS(on) = 35mΩ at VGS = –4.5V, ID = –6.7A |
Extended VGSS range (–25V) for battery applications |
HBM ESD protection level of ±3.8KV typical (note 3) |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability |
Termination is Lead–free and RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS4435BZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -8.8 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | 20 |
Qg Typ @ VGS = 4.5 V (nC) | 86 |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 1385 |
Package Type | SOIC-8 |
-30V -8.8A 20M O Pch Er Rohs Compliant: Yes |Onsemi FDS4435BZ | Newark Electronics |
P-Channel 30 V 20 mO Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
MOSFET, P-CH, -30V, -8.8A, SOIC-8 | element14 |
MOSFET P-Channel 30V 8.8A SOIC8 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDS4435BZ?
Additional datasheets, footprints and schematics for FDS4435BZ are listed on our Part Details page. You can also find images and similar parts to FDS4435BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4435BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4435BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4435BZ fall under?
The FDS4435BZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS4435BZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4435BZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4435BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS4435BZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for FDS4435BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4435BZ often in real-time on the comparison pages.
What if I can't find stock of FDS4435BZ?
You can fill out our help required form which you can use to request a quote for FDS4435BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.