Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
745
in stock
|
Buy Now | |
element14
from US$1.25
|
745
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 69mΩ ( Max.)@ VGS = 10V, ID = 22A |
Low gate charge ( Typ. 47nC) |
Low Crss ( Typ. 60pF) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
PDP TV |
Uninterruptible Power Supplies |
Description | FDPF44N25T |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 44 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 69 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 47 |
Ciss Typ (pF) | 2210 |
Package Type | TO-220-3 FullPak |
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi FDPF44N25T | Newark Electronics |
MOSFET, N CH, 250V, 44A, TO-220F-3 | element14 |
N-Channel 250 V 0.069 Ohm Through Hole Mosfet TO-220F | Future Electronics |
Trans MOSFET N-CH 250V 44A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a FDPF44N25T?
Additional datasheets, footprints and schematics for FDPF44N25T are listed on our Part Details page. You can also find images and similar parts to FDPF44N25T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF44N25T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF44N25T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF44N25T fall under?
The FDPF44N25T is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF44N25T when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF44N25T you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF44N25T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF44N25T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDPF44N25T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF44N25T often in real-time on the comparison pages.
What if I can't find stock of FDPF44N25T?
You can fill out our help required form which you can use to request a quote for FDPF44N25T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.