Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.31
Max RDS(on) = 2.3 mΩ at VGS = 10 V, ID = 222 A |
High Performance Trench Technology for Extremely Low RDS(on) |
Extremely Low Reverse Recovery Charge, Qrr |
Low Gate Charge, QG = 108nC ( Typ.) |
High Power and Current Handling Capability |
100% UIL Tested |
RoHS Compliant |
Benefits |
---|
Power Density & Shielded Gate |
High power density with Shielded gate technology |
Low Vds spike internal snubber function. |
Low switching loss |
Low Qrr/Trr |
Soft recovery performance |
Good EMI performance |
Applications |
---|
Synchronous Rectification for ATX / Server / Workstation / Telecom PSU / Adapter and Industrial Power Supplies. |
Micro Solar Inverter |
Telecom |
Motor Drive |
End Products |
---|
Motor drives and Uninterruptible Power Supplies |
Server |
Computing ( ATX, Workstation, Adapter, Industrial Power Supplies etc. ) |
Uninterruptible Power Supplies |
Description | FDPF2D3N10C, N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 222A, 2.3mΩ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | 4 |
VGS(th) Max (V) | 4 |
ID Max (A) | 222 |
PD Max (W) | 45 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.3 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 108 |
Ciss Typ (pF) | 7980 |
Package Type | TO-220-3 FullPak |
Mosfet, N-Ch, 100V, 222A, To-220F | Newark Electronics |
MOSFET, N-CH, 100V, 222A, TO-220F | element14 |
PTNG 100/20V IN TO220F 3L | RS |
MOSFET PTNG N-CH 100V/120V | Future Electronics |
Transistor MOSFET N-CH 100V 222A 3-Pin TO-220F T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDPF2D3N10C?
Additional datasheets, footprints and schematics for FDPF2D3N10C are listed on our Part Details page. You can also find images and similar parts to FDPF2D3N10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF2D3N10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF2D3N10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF2D3N10C fall under?
The FDPF2D3N10C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF2D3N10C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF2D3N10C you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF2D3N10C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF2D3N10C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDPF2D3N10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF2D3N10C often in real-time on the comparison pages.
What if I can't find stock of FDPF2D3N10C?
You can fill out our help required form which you can use to request a quote for FDPF2D3N10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.