Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
44,880
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
516,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
123,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
30,930
in stock
|
Buy Now | |
element14
from US$0.21
|
30,930
in stock
|
Buy Now | |
Farnell
from US$0.20
|
30,930
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,420
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
–1.6 A, –20 V |
RDS(ON)= 115 mΩ @ VGS = –4.5 V |
RDS(ON) = 155 mΩ @ VGS = –2.5 V |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
SuperSOT™ -3 provides low RDS(ON) and 30% higherpower handling capability than SOT23 in the samefootprint |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Battery Management |
Battery Protection |
Description | FDN338P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -1.6 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 155 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 115 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 7.2 |
Qg Typ @ VGS = 10 V (nC) | 4.4 |
Ciss Typ (pF) | 451 |
Package Type | SOT-23-3 |
Trans MOSFET P-CH 20V 1.6A 3-Pin SuperSOT T/R | Avnet America |
P-Channel 20 V 115 mOhm 2.5V Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
MOSFET P-Channel 20V 1.6A SuperSOT3 | RS |
Mosfet Transistor, P Channel, 1.6 A, 20 V, 130 Mohm, -4.5 V, -800 Mv Rohs Compliant: Yes |Onsemi FDN338P | Newark Electronics |
MOSFET, P, SOT-23 | element14 |
onsemi MOSFET, P-Channel, -20V, -1.6A, SOT-23 | Distrelec |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDN338P?
Additional datasheets, footprints and schematics for FDN338P are listed on our Part Details page. You can also find images and similar parts to FDN338P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN338P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN338P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN338P fall under?
The FDN338P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN338P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN338P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN338P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN338P have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for FDN338P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN338P often in real-time on the comparison pages.
What if I can't find stock of FDN338P?
You can fill out our help required form which you can use to request a quote for FDN338P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.