Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
41,650
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
312,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
43,242
in stock
|
Buy Now | |
element14
from US$0.22
|
43,242
in stock
|
Buy Now | |
Farnell
from US$0.22
|
43,242
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,707
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,118
in stock
|
Buy Now | |
Micros
from US$0.19
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
1.7 A, 20 V |
RDS(on) = 0.07 Ω @ VGS = 4.5 V |
RDS(on) = 0.100 Ω @ VGS = 2.5 V |
Low gate charge (3.5nC typical). |
High performance trench technology for extremely lowRDS(ON). |
High power and current handling capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
DC/DC converter |
Description | FDN335N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 1.7 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 100 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 7 |
Qg Typ @ VGS = 10 V (nC) | 3.5 |
Ciss Typ (pF) | 310 |
Package Type | SOT-23-3 |
N-Channel 20 V 0.07 Ohm 2.5 V Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
Mosfet Transistor, N Channel, 1.7 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant: Yes |Onsemi FDN335N | Newark Electronics |
MOSFET, N, 20V, 1.7A, SOT-23 | element14 |
MOSFET N-Channel 20V 1.7A SuperSOT3 | RS |
Trans MOSFET N-CH 20V 1.7A 3-Pin SuperSOT T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-MOSFET 1.7A 20V 0.5W 0.07&ohm | Micros |
Where can I find additional details, specifications and documents for a FDN335N?
Additional datasheets, footprints and schematics for FDN335N are listed on our Part Details page. You can also find images and similar parts to FDN335N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN335N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN335N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN335N fall under?
The FDN335N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN335N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN335N you can contact the distributor directly for product support, shipping queries etc.
Is the FDN335N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN335N have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDN335N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN335N often in real-time on the comparison pages.
What if I can't find stock of FDN335N?
You can fill out our help required form which you can use to request a quote for FDN335N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.