Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
4,182
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
4,182
in stock
|
Buy Now | |
element14
from US$0.97
|
4,182
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.8 mΩ at VGS = 10 V, ID = 30 A |
Max rDS(on) = 2.4 mΩ at VGS = 4.5 V, ID = 26 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
Next generation enhanced body diode technology, engineered for soft recovery |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
Consumer |
Description | FDMS8018 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 175 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2.4 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.8 |
Qg Typ @ VGS = 4.5 V (nC) | 20 |
Qg Typ @ VGS = 10 V (nC) | 28 |
Ciss Typ (pF) | 3935 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 30V, 175A, 83W, Power 56 | Newark Electronics |
MOSFET, N-CH, 30V, 175A, 83W, POWER 56 | element14 |
Single N-Channel 30 V 2.5 W 61 nC PowerTrench Surface Mount Mosfet - POWER 56-8 | Future Electronics |
Power MOSFET, N Channel, 30 V, 175 A, 1.8 Milliohms, Power 56, 8 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a FDMS8018?
Additional datasheets, footprints and schematics for FDMS8018 are listed on our Part Details page. You can also find images and similar parts to FDMS8018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS8018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS8018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS8018 fall under?
The FDMS8018 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS8018 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS8018 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS8018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS8018 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMS8018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS8018 often in real-time on the comparison pages.
What if I can't find stock of FDMS8018?
You can fill out our help required form which you can use to request a quote for FDMS8018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.