Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 42A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 65W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 30V, 42A, POWER56 | Farnell |
MOSFET N-Channel 30V 22A Power 56 | RS |
Mosfet, N Ch, 30V, 42A, Power56 |Onsemi FDMS7670AS | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS7670AS?
Additional datasheets, footprints and schematics for FDMS7670AS are listed on our Part Details page. You can also find images and similar parts to FDMS7670AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7670AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7670AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7670AS fall under?
The FDMS7670AS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS7670AS when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7670AS you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7670AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS7670AS have stock available?
Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for FDMS7670AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7670AS often in real-time on the comparison pages.
What if I can't find stock of FDMS7670AS?
You can fill out our help required form which you can use to request a quote for FDMS7670AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.