Status: | Unknown |
---|---|
Series: | Power Trench Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 28A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.0059ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 27W |
Transistor Case Style | PQFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | Power Trench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Trans MOSFET N-CH 25V 15A 8-Pin Power 56 T/R | Avnet America |
MOSFET, N CH, 25V, 28A, POWER56 | Farnell |
Fet 25V 7.5 Mohm Pqfn56/Reel |Onsemi FDMS7580 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS7580?
Additional datasheets, footprints and schematics for FDMS7580 are listed on our Part Details page. You can also find images and similar parts to FDMS7580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7580 fall under?
The FDMS7580 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDMS7580 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7580 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7580 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS7580 have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for FDMS7580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7580 often in real-time on the comparison pages.
What if I can't find stock of FDMS7580?
You can fill out our help required form which you can use to request a quote for FDMS7580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.