Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
2,990
in stock
|
Buy Now | |
element14
from US$2.66
|
2,288
in stock
|
Buy Now | |
Farnell
from US$2.66
|
2,288
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
1,480
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
Avnet Asia
from US$2.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 4.0 mΩ at VGS = 10 V, ID = 67 A |
Max rDS(on) = 8.0 mΩ at VGS = 6 V, ID = 33 A |
50% Lower Qrr than Other MOSFET Suppliers |
Lowers Switching Noise/EMI |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
AC-DC and DC-DC Power Supplies |
Description | FDMS4D0N12C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 120 |
VGS Max (V) | +-20V |
VGS(th) Max (V) | 4 |
ID Max (A) | 118 |
PD Max (W) | 2.7 |
RDS(on) Max @ VGS = 10 V (mΩ) | 4 |
Qg Typ @ VGS = 10 V (nC) | 58 |
Ciss Typ (pF) | 4565 |
Package Type | PQFN-8 |
PTNG 120V N-FET PQFN56 | RS |
MOSFET, N CH, 120V, 114A, QFN-8 | element14 |
Mosfet, N Ch, 120V, 114A, Qfn-8 | Newark Electronics |
Transistor MOSFET N-CH 120V 114A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS4D0N12C?
Additional datasheets, footprints and schematics for FDMS4D0N12C are listed on our Part Details page. You can also find images and similar parts to FDMS4D0N12C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS4D0N12C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS4D0N12C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS4D0N12C fall under?
The FDMS4D0N12C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS4D0N12C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS4D0N12C you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS4D0N12C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS4D0N12C have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDMS4D0N12C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS4D0N12C often in real-time on the comparison pages.
What if I can't find stock of FDMS4D0N12C?
You can fill out our help required form which you can use to request a quote for FDMS4D0N12C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.