Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
Future Electronics
from US$1.18
|
336,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.20
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now |
RDS(on) = 3.01 mΩ ( Typ.)@ VGS = 10 V, ID = 50 A |
Low FOM RDS(on) *QG |
Low Reverse Recovery Charge, Qrr = 84nC |
Soft reverse recovery Body Diode |
Enables highly efficiency in synchronous rectification |
Fast Switching Speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Other Data Processing |
Description | FDMS037N08B |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 75 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 100 |
PD Max (W) | 104.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.7 |
Qg Typ @ VGS = 4.5 V (nC) | 43 |
Qg Typ @ VGS = 10 V (nC) | 76.8 |
Ciss Typ (pF) | 4550 |
Package Type | PQFN-8 |
Single N-Channel 75 V 3.7 mOhm 100 nC 104.2 W PowerTrench SMT Mosfet POWER 56-8 | Future Electronics |
Trans MOSFET N-CH 75V 19.9A 8-Pin Power 56 T/R | Avnet Asia |
Fet 75V 3.7 Mohm Pqfn56/Reel Rohs Compliant: Yes |Onsemi FDMS037N08B | Newark Electronics |
MOSFET, N-CH, 75V, 100A, 104.2W, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS037N08B?
Additional datasheets, footprints and schematics for FDMS037N08B are listed on our Part Details page. You can also find images and similar parts to FDMS037N08B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS037N08B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS037N08B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS037N08B fall under?
The FDMS037N08B is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS037N08B when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS037N08B you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS037N08B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS037N08B have stock available?
Authorised distributors including Future Electronics, Avnet Asia, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for FDMS037N08B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS037N08B often in real-time on the comparison pages.
What if I can't find stock of FDMS037N08B?
You can fill out our help required form which you can use to request a quote for FDMS037N08B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.