Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Shielded Gate MOSFET Technology |
Max rDS(on) = 6.7 mΩ at VGS = 10 V, ID = 21 A |
Max rDS(on) = 9.9 mΩ at VGS = 4.5 V, ID = 17 A |
50% Lower Qrr than Other MOSFET Suppliers |
Lowers Switching Noise/EMI |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Logic Level drive Capable |
Applications |
---|
This product is general usage and suitable for many different applications. |
DC-DC primary and secondary mosfet |
End Products |
---|
AC-DC Synchronous Rectification |
Motor control switch |
Description | FDMS007N08LC |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 84 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 9.9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.7 |
Qg Typ @ VGS = 4.5 V (nC) | 16 |
Qg Typ @ VGS = 10 V (nC) | 33 |
Ciss Typ (pF) | 2227 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 80V, 84A, 150Deg C, 92.6W | Newark Electronics |
MOSFET, N-CH, 80V, 84A, 150DEG C, 92.6W | element14 |
PTNG 80/20V IN 5X6CLIP | Future Electronics |
Transistor MOSFET N-CH 80V 84A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS007N08LC?
Additional datasheets, footprints and schematics for FDMS007N08LC are listed on our Part Details page. You can also find images and similar parts to FDMS007N08LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS007N08LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS007N08LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS007N08LC fall under?
The FDMS007N08LC is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS007N08LC when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS007N08LC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS007N08LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS007N08LC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMS007N08LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS007N08LC often in real-time on the comparison pages.
What if I can't find stock of FDMS007N08LC?
You can fill out our help required form which you can use to request a quote for FDMS007N08LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.