Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
5,818
in stock
|
Buy Now | |
element14
from US$0.54
|
5,818
in stock
|
Buy Now | |
Farnell
from US$0.54
|
5,818
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 307 mΩ at VGS = -10 V, ID = -2 A |
Max rDS(on) = 356 mΩ at VGS = -6 V, ID = -1.8 A |
Very Low rDS(on) Mid Voltage P-Channel Silicon Technology Optimised for Low Qg |
Optimised for Fast Switching Applications as well as Load Switch Applications |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Industrial |
End Products |
---|
Portable and Wireless |
Description | FDMC86262P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -2 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 307 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.6 |
Ciss Typ (pF) | 632 |
Package Type | WDFN-8 |
Mosfet, P-Ch, -150V, -8.4A, 40W, Power33 | Newark Electronics |
MOSFET, P-CH, -150V, -8.4A, 40W, POWER33 | element14 |
ON Semiconductor, FDMC86262P | RS |
MOSFET P-CH 150V 2A POWER33 | Future Electronics |
Trans MOSFET P-CH 150V 2A 8-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC86262P?
Additional datasheets, footprints and schematics for FDMC86262P are listed on our Part Details page. You can also find images and similar parts to FDMC86262P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86262P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86262P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86262P fall under?
The FDMC86262P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86262P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86262P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86262P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86262P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDMC86262P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86262P often in real-time on the comparison pages.
What if I can't find stock of FDMC86262P?
You can fill out our help required form which you can use to request a quote for FDMC86262P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.