Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
2,260
in stock
|
Buy Now | |
element14
from US$0.78
|
1,708
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,708
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 67 mΩ at VGS = -10 V, ID = -4.4 A |
Max rDS(on) = 89 mΩ at VGS = -6 V, ID = -3.6 A |
Very low RDS-on mid voltage P channel silicon technology optimised for low Qg |
This product is optimised for fast switching applications as well as load switch applications |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC86139P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -100 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -15 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 67 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9.8 |
Ciss Typ (pF) | 1001 |
Package Type | WDFN-8 |
FDMC86139P Series 100 V 15 A 67 mOhm SMT P-Channel Power Trench Mosfet - MLP-8 | Future Electronics |
Fet -100V 67.0 Mohm Mlp33/Reel |Onsemi FDMC86139P | Newark Electronics |
MOSFET, P-CHANNEL, -100V, -15A, MLP-8 | element14 |
MOSFET P-Ch 100V 15A PowerTrench MLP8 | RS |
Power MOSFET, P Channel, 100 V, 15 A, 67 Milliohms, WDFN, 8 Pins, Surface Mount | EBV Elektronik |
Transistor, MOSFET, P-channel, PowerTrench, -100V, -15A, 67mOhm, MLP8 | ON Semiconductor FDMC86139P | RS Americas |
Where can I find additional details, specifications and documents for a FDMC86139P?
Additional datasheets, footprints and schematics for FDMC86139P are listed on our Part Details page. You can also find images and similar parts to FDMC86139P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86139P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86139P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86139P fall under?
The FDMC86139P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86139P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86139P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86139P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86139P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDMC86139P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86139P often in real-time on the comparison pages.
What if I can't find stock of FDMC86139P?
You can fill out our help required form which you can use to request a quote for FDMC86139P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.