Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 174A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0009ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 65W |
Transistor Case Style | Power 33 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH, 30V, 174A, 65W, POWER 33 | Farnell |
Mosfet, N-Ch, 30V, 174A, 65W, Power 33 |Onsemi FDMC8010ET30 | Newark Electronics |
Transistor MOSFET N-CH 30V 174A 8-Pin Power 33 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC8010ET30?
Additional datasheets, footprints and schematics for FDMC8010ET30 are listed on our Part Details page. You can also find images and similar parts to FDMC8010ET30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8010ET30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8010ET30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8010ET30 fall under?
The FDMC8010ET30 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDMC8010ET30 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8010ET30 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8010ET30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMC8010ET30 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FDMC8010ET30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8010ET30 often in real-time on the comparison pages.
What if I can't find stock of FDMC8010ET30?
You can fill out our help required form which you can use to request a quote for FDMC8010ET30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.