Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -56A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0053ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -750mV |
Power Dissipation Pd | 30W |
Transistor Case Style | Power 33 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, P-CH, -20V, -56A, 30W, POWER 33 | element14 |
Pt8P 20_8V From Vanguard/Reel Rohs Compliant: Yes |Onsemi FDMC6688P | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMC6688P?
Additional datasheets, footprints and schematics for FDMC6688P are listed on our Part Details page. You can also find images and similar parts to FDMC6688P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC6688P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC6688P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC6688P fall under?
The FDMC6688P is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FDMC6688P when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC6688P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC6688P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMC6688P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDMC6688P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC6688P often in real-time on the comparison pages.
What if I can't find stock of FDMC6688P?
You can fill out our help required form which you can use to request a quote for FDMC6688P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.