Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -20A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0107ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.9V |
Power Dissipation Pd | 36W |
Transistor Case Style | MLP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet Transistor, P Channel, -20 A, -30 V, 0.0107 Ohm, -10 V, -1.9 V Rohs Compliant: Yes |Onsemi FDMC6675BZ | Newark Electronics |
ST3, PCH | Future Electronics |
Trans MOSFET P-CH 30V 9.5A 8-Pin MLP EP T/R | Avnet America |
MOSFET, P CH, 30V, 20A, MLP 3.3X3.3 | element14 |
Where can I find additional details, specifications and documents for a FDMC6675BZ?
Additional datasheets, footprints and schematics for FDMC6675BZ are listed on our Part Details page. You can also find images and similar parts to FDMC6675BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC6675BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC6675BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC6675BZ fall under?
The FDMC6675BZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMC6675BZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC6675BZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC6675BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMC6675BZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMC6675BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC6675BZ often in real-time on the comparison pages.
What if I can't find stock of FDMC6675BZ?
You can fill out our help required form which you can use to request a quote for FDMC6675BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.