Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 366mΩ at VGS = 10V, ID = 1A |
Typ Qg = 12.7nC at VGS = 10V |
Low Miller charge |
Low Qrr Body Diode |
Optimized efficiency at high frequencies |
UIS Capability ( Single Pulse andRepetitive Pulse) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC2674 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 220 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 7 |
PD Max (W) | 42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 366 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12.7 |
Ciss Typ (pF) | 880 |
Package Type | WDFN-8 |
N Channel Mosfet, 220V, 7A Power 33, Full Reel | Newark Electronics |
MOSFET, N-CH, 220V, 7A, MLP-8 | element14 |
Trans MOSFET N-CH 220V 1A 8-Pin MLP EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FDMC2674?
Additional datasheets, footprints and schematics for FDMC2674 are listed on our Part Details page. You can also find images and similar parts to FDMC2674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC2674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC2674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC2674 fall under?
The FDMC2674 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC2674 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC2674 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC2674 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC2674 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for FDMC2674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC2674 often in real-time on the comparison pages.
What if I can't find stock of FDMC2674?
You can fill out our help required form which you can use to request a quote for FDMC2674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.