Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.99
Max rDS(on) = 200mΩ at VGS = 10V, ID = 2.2A |
Max rDS(on) = 215mΩ at VGS = 6V, ID = 1.5A |
Low Profile - 1mm max in a MicroFET 3.3 x 3.3 mm |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC2610 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 9.5 |
PD Max (W) | 42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 200 |
Qg Typ @ VGS = 4.5 V (nC) | 7.1 |
Qg Typ @ VGS = 10 V (nC) | 12.3 |
Ciss Typ (pF) | 720 |
Package Type | WDFN-8 |
N Ch Mosfet, 200V, 9.5A, Power 33, Full Reel | Newark Electronics |
220V,9.5A,220 OHMS,NCH ULTRAFET TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 200V 2.2A 8-Pin MLP EP T/R | Avnet America |
MOSFET, N CH, 200V, 9.5A, POWER33-8 | Farnell |
Where can I find additional details, specifications and documents for a FDMC2610?
Additional datasheets, footprints and schematics for FDMC2610 are listed on our Part Details page. You can also find images and similar parts to FDMC2610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC2610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC2610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC2610 fall under?
The FDMC2610 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC2610 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC2610 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC2610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC2610 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMC2610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC2610 often in real-time on the comparison pages.
What if I can't find stock of FDMC2610?
You can fill out our help required form which you can use to request a quote for FDMC2610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.